3M 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - P120 Grit - 7 in Diameter - 7/8 in Center Hole - 49612 60650033503

Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.
Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - P120 Grit - 7 in Diameter - 7/8 in Center Hole - 49612 - 051111-49612 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - P120 Grit - 7 in Diameter - 7/8 in Center Hole - 49612
051111-49612
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - P120 Grit - 7 in Diameter - 7/8 in Center Hole - 49612 051111-49612
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.

3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051111-49612
Product Name 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - P120 Grit - 7 in Diameter - 7/8 in Center Hole - 49612
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137313 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mandrel Mounted Wheel Brushes - BMC-12 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
1
Specs
Type Abrasive Brush
Width 10.12 inch (257 mm)
Max Speed 2000 rpm
View Details