3M 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 60 Grit - 7 in Diameter - 7/8 in Center Hole - 49610 60650033487

Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.
Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 60 Grit - 7 in Diameter - 7/8 in Center Hole - 49610 - 051111-49610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 60 Grit - 7 in Diameter - 7/8 in Center Hole - 49610
051111-49610
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 60 Grit - 7 in Diameter - 7/8 in Center Hole - 49610 051111-49610
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.

3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051111-49610
Product Name 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 60 Grit - 7 in Diameter - 7/8 in Center Hole - 49610
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834135002 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Disc - WEI-50668 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details