3M 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 36 Grit - 7 in Diameter - 7/8 in Center Hole - 49608 60650033461

Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.
Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 36 Grit - 7 in Diameter - 7/8 in Center Hole - 49608 - 051111-49608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 36 Grit - 7 in Diameter - 7/8 in Center Hole - 49608
051111-49608
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 36 Grit - 7 in Diameter - 7/8 in Center Hole - 49608 051111-49608
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.

3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051111-49608
Product Name 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 36 Grit - 7 in Diameter - 7/8 in Center Hole - 49608
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 3AM - 66254428237 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Mandrel Mounted Wheel Brushes - BMF-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details