3M 3M 268X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 4 in Diameter - 13751 60650006657

Description
3M 268X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 13751 lapping film disc having a grade of 0.3 Micron.
Description
3M 268X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 13751 lapping film disc having a grade of 0.3 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 268X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 4 in Diameter - 13751 - 051144-13751 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 268X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 4 in Diameter - 13751
051144-13751
3M 268X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 4 in Diameter - 13751 051144-13751
3M 268X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 13751 lapping film disc having a grade of 0.3 Micron.

3M 268X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 13751 lapping film disc having a grade of 0.3 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-13751
Product Name 3M 268X Aluminum Oxide Lapping Film Disc - 0.3 Micron Grade - PSA Attachment - 4 in Diameter - 13751
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Zirconium dioxide
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660768186 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Abrasive Discs - 216130 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details
Ultra Precision Polishing Pads - F1-90D5 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
Type Rubber
View Details