3M 3M 266X Aluminum Oxide Lapping Film Disc - 12 Micron Grade - PSA Attachment - 8 in Diameter - 11306 60650003704

Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 11306 lapping film disc having a grade of 12 Micron.
Description
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 11306 lapping film disc having a grade of 12 Micron.

Suppliers

Company
Product
Description
Supplier Links
3M 266X Aluminum Oxide Lapping Film Disc - 12 Micron Grade - PSA Attachment - 8 in Diameter - 11306 - 051144-11306 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 266X Aluminum Oxide Lapping Film Disc - 12 Micron Grade - PSA Attachment - 8 in Diameter - 11306
051144-11306
3M 266X Aluminum Oxide Lapping Film Disc - 12 Micron Grade - PSA Attachment - 8 in Diameter - 11306 051144-11306
3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 11306 lapping film disc having a grade of 12 Micron.

3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 11306 lapping film disc having a grade of 12 Micron.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-11306
Product Name 3M 266X Aluminum Oxide Lapping Film Disc - 12 Micron Grade - PSA Attachment - 8 in Diameter - 11306
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 180 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461180 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Specs
Disc / Backing Type E Weight
Type Silicon Carbide
Grit Size 40 to 60 # or Microns
View Details
3M ™ Lapping Film Discs - DLF4XN01661X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details