3M 3M Cubitron 967F Coated Ceramic Sanding Belt - 36 Grit - 12 in Width x 180 in Length - 19599 60600149615

Description
3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 12 in wide by 180 in long.
Description
3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 12 in wide by 180 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 967F Coated Ceramic Sanding Belt - 36 Grit - 12 in Width x 180 in Length - 19599 - 051115-19599 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 967F Coated Ceramic Sanding Belt - 36 Grit - 12 in Width x 180 in Length - 19599
051115-19599
3M Cubitron 967F Coated Ceramic Sanding Belt - 36 Grit - 12 in Width x 180 in Length - 19599 051115-19599
3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 12 in wide by 180 in long.

3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 12 in wide by 180 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-19599
Product Name 3M Cubitron 967F Coated Ceramic Sanding Belt - 36 Grit - 12 in Width x 180 in Length - 19599
Belt Type Nonwoven
Backing Cloth
Width 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795013 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834190960 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.25 inch (6.35 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742334-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.35 inch (187 mm)
Length 7.3 inch (187 mm)
View Details