3M 3M Cubitron 963G Coated Ceramic Sanding Belt - 24 Grit - 4 in Width x 60 in Length - 19588 60600149508

Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 24. This particular 3M sanding belt is 4 in wide by 60 in long.
Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 24. This particular 3M sanding belt is 4 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 963G Coated Ceramic Sanding Belt - 24 Grit - 4 in Width x 60 in Length - 19588 - 051115-19588 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 963G Coated Ceramic Sanding Belt - 24 Grit - 4 in Width x 60 in Length - 19588
051115-19588
3M Cubitron 963G Coated Ceramic Sanding Belt - 24 Grit - 4 in Width x 60 in Length - 19588 051115-19588
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 24. This particular 3M sanding belt is 4 in wide by 60 in long.

3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 24. This particular 3M sanding belt is 4 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-19588
Product Name 3M Cubitron 963G Coated Ceramic Sanding Belt - 24 Grit - 4 in Width x 60 in Length - 19588
Belt Type Nonwoven
Backing Cloth
Width 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795059 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton ProSand ZA Coarse Cloth Portable Belt - 07660768234 - 07660768234 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Medium
View Details
Abrasive Belts, 3/8" x 21" - A-34475-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details