3M 3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 1 3/4 in Width x 60 in Length - 69486 60600147312

Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1 3/4 in wide by 60 in long.
Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1 3/4 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 1 3/4 in Width x 60 in Length - 69486 - 051111-69486 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 1 3/4 in Width x 60 in Length - 69486
051111-69486
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 1 3/4 in Width x 60 in Length - 69486 051111-69486
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1 3/4 in wide by 60 in long.

3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1 3/4 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-69486
Product Name 3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 1 3/4 in Width x 60 in Length - 69486
Belt Type Nonwoven
Backing Cloth
Width 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Belt - 66623333504 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Power Sanding Sheets & Belts - 2794969 - RS Components, Ltd.
Specs
Width 2.95 inch (75 mm)
Length 21.0 inch (533 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
PTX SuperPolish Belt (closed) - 49004N - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
View Details
2
Specs
Applications & Materials Abraded Medium
Width 7.90 inch (201 mm)
Length 7.9 inch (201 mm)
View Details