3M 3M 464W Coated Silicon Carbide Sanding Belt - 400 Grit - 9 in Width x 168 in Length - 69431 60600146769

Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular 3M sanding belt is 9 in wide by 168 in long.
Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular 3M sanding belt is 9 in wide by 168 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 464W Coated Silicon Carbide Sanding Belt - 400 Grit - 9 in Width x 168 in Length - 69431 - 051111-69431 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 464W Coated Silicon Carbide Sanding Belt - 400 Grit - 9 in Width x 168 in Length - 69431
051111-69431
3M 464W Coated Silicon Carbide Sanding Belt - 400 Grit - 9 in Width x 168 in Length - 69431 051111-69431
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular 3M sanding belt is 9 in wide by 168 in long.

3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 400. This particular 3M sanding belt is 9 in wide by 168 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-69431
Product Name 3M 464W Coated Silicon Carbide Sanding Belt - 400 Grit - 9 in Width x 168 in Length - 69431
Belt Type Nonwoven
Backing Cloth
Width 9.00 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794968 - RS Components, Ltd.
Specs
Width 2.95 inch (75 mm)
Length 21.0 inch (533 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton SG Blaze R980P - 66254491519 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Fine; DryGrinding
View Details
Abrasive Belts, 1/4" x 21" - A-34528-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details