3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 62 in wide by 103 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051111-69276 |
| Product Name | 3M 464W Coated Silicon Carbide Sanding Belt - 150 Grit - 62 in Width x 103 in Length - 69276 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 62.00 inch (1575 mm) |