3M Cubitron coated 966F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 9 in wide by 120 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051111-68326 |
| Product Name | 3M Cubitron 966F Coated Ceramic Sanding Belt - 80 Grit - 9 in Width x 120 in Length - Shipping Container Weight: 38.42 lb - 68326 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 9.00 inch (229 mm) |