3M 3M Cubitron 777F Coated Ceramic Sanding Belt - 50 Grit - 4 in Width x 132 in Length - 67851 60600131514

Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 4 in wide by 132 in long.
Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 4 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 777F Coated Ceramic Sanding Belt - 50 Grit - 4 in Width x 132 in Length - 67851 - 051111-67851 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 777F Coated Ceramic Sanding Belt - 50 Grit - 4 in Width x 132 in Length - 67851
051111-67851
3M Cubitron 777F Coated Ceramic Sanding Belt - 50 Grit - 4 in Width x 132 in Length - 67851 051111-67851
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 4 in wide by 132 in long.

3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 4 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-67851
Product Name 3M Cubitron 777F Coated Ceramic Sanding Belt - 50 Grit - 4 in Width x 132 in Length - 67851
Belt Type Nonwoven
Backing Cloth
Width 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794981 - RS Components, Ltd.
Specs
Width 3.94 inch (100 mm)
Length 24.0 inch (610 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 66623333396 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-D-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details