3M Cubitron coated 747D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 326 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051111-67764 |
| Product Name | 3M Cubitron 747D Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 326 in Length - 67764 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 4.00 inch (102 mm) |