3M 3M 464W Coated Silicon Carbide Sanding Belt - 320 Grit - 12 in Width x 144 in Length - 69554 60600127561

Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 320. This particular 3M sanding belt is 12 in wide by 144 in long.
Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 320. This particular 3M sanding belt is 12 in wide by 144 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 464W Coated Silicon Carbide Sanding Belt - 320 Grit - 12 in Width x 144 in Length - 69554 - 051111-69554 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 464W Coated Silicon Carbide Sanding Belt - 320 Grit - 12 in Width x 144 in Length - 69554
051111-69554
3M 464W Coated Silicon Carbide Sanding Belt - 320 Grit - 12 in Width x 144 in Length - 69554 051111-69554
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 320. This particular 3M sanding belt is 12 in wide by 144 in long.

3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 320. This particular 3M sanding belt is 12 in wide by 144 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-69554
Product Name 3M 464W Coated Silicon Carbide Sanding Belt - 320 Grit - 12 in Width x 144 in Length - 69554
Belt Type Nonwoven
Backing Cloth
Width 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794955 - RS Components, Ltd.
Specs
Width 5.98 inch (152 mm)
Length 9.0 inch (229 mm)
Type Silicon Carbide
View Details
All Purpose Belt Job Pack - 07660702065 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 3/8" x 21" - A-34475-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details