3M 3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 9 in Width x 120 in Length - 67450 60600127504

Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 9 in wide by 120 in long.
Description
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 9 in wide by 120 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 9 in Width x 120 in Length - 67450 - 051111-67450 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 9 in Width x 120 in Length - 67450
051111-67450
3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 9 in Width x 120 in Length - 67450 051111-67450
3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 9 in wide by 120 in long.

3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 9 in wide by 120 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-67450
Product Name 3M 464W Coated Silicon Carbide Sanding Belt - 220 Grit - 9 in Width x 120 in Length - 67450
Belt Type Nonwoven
Backing Cloth
Width 9.00 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795004 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66254493830 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34609-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details