3M 3M(TM) Cloth Belt 270D, 30 in x 103 in 80 Y weight Filmlok, 3 per case 60600107803

Description
3M(TM) Cloth Belt 270D, 30 in x 103 in 80 Y weight Filmlok, 3 per case
Description
3M(TM) Cloth Belt 270D, 30 in x 103 in 80 Y weight Filmlok, 3 per case

Suppliers

Company
Product
Description
Supplier Links
3M(TM) Cloth Belt 270D, 30 in x 103 in 80 Y weight Filmlok, 3 per case - 051144-80455 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M(TM) Cloth Belt 270D, 30 in x 103 in 80 Y weight Filmlok, 3 per case
051144-80455
3M(TM) Cloth Belt 270D, 30 in x 103 in 80 Y weight Filmlok, 3 per case 051144-80455
3M(TM) Cloth Belt 270D, 30 in x 103 in 80 Y weight Filmlok, 3 per case

3M(TM) Cloth Belt 270D, 30 in x 103 in 80 Y weight Filmlok, 3 per case

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-80455
Product Name 3M(TM) Cloth Belt 270D, 30 in x 103 in 80 Y weight Filmlok, 3 per case
Backing Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794807 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 5.5 inch (140 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 08834199776 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742301-7 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details