3M 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 80 Grit - 4 1/2 in Diameter - 61059 60510027638

Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs. The 3M flap disc uses fiberglass for the backing plate.
Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs. The 3M flap disc uses fiberglass for the backing plate.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 80 Grit - 4 1/2 in Diameter - 61059 - 051111-61059 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 80 Grit - 4 1/2 in Diameter - 61059
051111-61059
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 80 Grit - 4 1/2 in Diameter - 61059 051111-61059
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs. The 3M flap disc uses fiberglass for the backing plate.

3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs. The 3M flap disc uses fiberglass for the backing plate.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051111-61059
Product Name 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 80 Grit - 4 1/2 in Diameter - 61059
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502633 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details
Flap Disc - 1290191 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details