Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE PADS
3M
60455070064 -- 3M HOOKIT 34349 ABRASIVE FOAM PAD
3M
3M Hookit 34349 Abrasive Foam Pad
60455070064
Description
3M Hookit 34349 abrasive foam pad.
R. S. Hughes Company, Inc.
Done
Description
3M Hookit 34349 abrasive foam pad.
Suppliers
Company
Product
Description
Supplier Links
R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Hookit 34349 Abrasive Foam Pad
051131-34349
3M Hookit 34349 Abrasive Foam Pad
051131-34349
3M Hookit 34349 abrasive foam pad.
3M Hookit 34349 abrasive foam pad.
Buy Now
Technical Specifications
R. S. Hughes Company, Inc.
Product Category
Abrasive Pads
Product Number
051131-34349
Product Name
3M Hookit 34349 Abrasive Foam Pad
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Norton Metal AO Medium Grit Square Pad
66261132262
Specs
Width
1 to ? inch (25.4 to ? mm)
Abrasive Type
Aluminum Oxide
Applications
Dry; Coarser filaments or grit sizes
View Details
Beijing Grish Hitech Co., Ltd.
MPO/MTP Polishing Pad
Specs
Length
5.51 inch (140 mm)
Width
5.51 inch (140 mm)
Abrasive Type
N
View Details
RS Components, Ltd.
Sandpaper, Sanding Blocks & Pads
1235767
Specs
Length
3.15 inch (80 mm)
Abrasive Type
Aluminum Oxide; Aluminium Oxide
Grit Size
240
View Details
DME Company
Scotch Brite Extra Duty Hand Pad
6444
Specs
Applications
Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Product / Material Worked
Metalworking
View Details