3M 3M Cubitron II 784F Ceramic Sanding Belt - 2 in Width x 72 in Length - 45569 60440332249

Description
3M Cubitron II 784F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 2 in wide by 72 in long.
Description
3M Cubitron II 784F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 2 in wide by 72 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II 784F Ceramic Sanding Belt - 2 in Width x 72 in Length - 45569 - 076308-45569 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II 784F Ceramic Sanding Belt - 2 in Width x 72 in Length - 45569
076308-45569
3M Cubitron II 784F Ceramic Sanding Belt - 2 in Width x 72 in Length - 45569 076308-45569
3M Cubitron II 784F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 2 in wide by 72 in long.

3M Cubitron II 784F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 2 in wide by 72 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 076308-45569
Product Name 3M Cubitron II 784F Ceramic Sanding Belt - 2 in Width x 72 in Length - 45569
Belt Type Nonwoven
Backing Polyester
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795023 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
All Purpose Belt Job Pack - 07660702066 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 1/4" x 21" - A-34556-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details