3M Cubitron II 784F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 076308-45565 |
| Product Name | 3M Cubitron II 784F Ceramic Sanding Belt - 1/2 in Width x 24 in Length - 45565 |
| Belt Type | Nonwoven |
| Backing | Polyester |
| Width | 0.50 inch (12.7 mm) |