3M 3M 747D End Tapered Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 3/16 in Center Hole - 90056 60440327645

Description
3M 747D end tapered cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 9000 RPMs.
Description
3M 747D end tapered cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 9000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 747D End Tapered Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 3/16 in Center Hole - 90056 - 076308-90056 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 747D End Tapered Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 3/16 in Center Hole - 90056
076308-90056
3M 747D End Tapered Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 3/16 in Center Hole - 90056 076308-90056
3M 747D end tapered cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 9000 RPMs.

3M 747D end tapered cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 9000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 076308-90056
Product Name 3M 747D End Tapered Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 2 in Length - 1 in Diameter - 3/16 in Center Hole - 90056
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Adalox® A212 Paper Sheet - 66261100240 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Flat Tape - 4/32
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details