3M 3M 341D Aluminum Oxide Cross Pad 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 87229 60440315327

Description
3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of 60. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.
Description
3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of 60. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Aluminum Oxide Cross Pad 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 87229 - 051125-87229 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Aluminum Oxide Cross Pad 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 87229
051125-87229
3M 341D Aluminum Oxide Cross Pad 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 87229 051125-87229
3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of 60. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of 60. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051125-87229
Product Name 3M 341D Aluminum Oxide Cross Pad 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 87229
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Sandpaper, Sanding Blocks & Pads - 2205879 - RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
Grit Size 80 to 800
View Details
Small Area General Purpose Sponge - 07660749506 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 2.75 inch (69.85 mm)
View Details
Ultra Precision Polishing Pads - F1-70DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details