3M 3M 747D Ceramic Cross Pad P120 Grit - 2 1/4 in Width x 2 1/4 in Length - 1/2 in Pad Thickness - 65367 60440310161

Description
3M 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P120. The cross pad has a width of 2 1/4 in and length of 2 1/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 15000 RPMs.
Description
3M 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P120. The cross pad has a width of 2 1/4 in and length of 2 1/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 15000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 747D Ceramic Cross Pad P120 Grit - 2 1/4 in Width x 2 1/4 in Length - 1/2 in Pad Thickness - 65367 - 076308-65367 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 747D Ceramic Cross Pad P120 Grit - 2 1/4 in Width x 2 1/4 in Length - 1/2 in Pad Thickness - 65367
076308-65367
3M 747D Ceramic Cross Pad P120 Grit - 2 1/4 in Width x 2 1/4 in Length - 1/2 in Pad Thickness - 65367 076308-65367
3M 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P120. The cross pad has a width of 2 1/4 in and length of 2 1/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 15000 RPMs.

3M 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P120. The cross pad has a width of 2 1/4 in and length of 2 1/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 15000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 076308-65367
Product Name 3M 747D Ceramic Cross Pad P120 Grit - 2 1/4 in Width x 2 1/4 in Length - 1/2 in Pad Thickness - 65367
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Merit AO Coarse Grit Cross Pad - 8834184258 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 1235765 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details