3M 3M 747D Ceramic Cross Pad P100 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65364 60440310138

Description
3M 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P100. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.
Description
3M 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P100. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 747D Ceramic Cross Pad P100 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65364 - 076308-65364 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 747D Ceramic Cross Pad P100 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65364
076308-65364
3M 747D Ceramic Cross Pad P100 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65364 076308-65364
3M 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P100. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

3M 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of P100. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 076308-65364
Product Name 3M 747D Ceramic Cross Pad P100 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65364
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205873 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 150
View Details
Small Area General Purpose Sponge - 07660749507 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 2.75 inch (69.85 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Non-Woven Hand Pad, Economy, AO - 51456 - Weiler Abrasives
Specs
Length 6 inch (152 mm)
Width 9 inch (229 mm)
Abrasive Type Aluminum Oxide
View Details