3M 3M 341D Aluminum Oxide Cross Pad P180 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65346 60440309957

Description
3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of P180. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.
Description
3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of P180. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Aluminum Oxide Cross Pad P180 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65346 - 076308-65346 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Aluminum Oxide Cross Pad P180 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65346
076308-65346
3M 341D Aluminum Oxide Cross Pad P180 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65346 076308-65346
3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of P180. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of P180. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 076308-65346
Product Name 3M 341D Aluminum Oxide Cross Pad P180 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65346
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Grit Cross Pad - 66261132231 - Norton Abrasives
Specs
Width 1 inch (25.4 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Coarser filaments or grit sizes
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details