3M 3M 341D Aluminum Oxide Cross Pad 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65334 60440309833

Description
3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of 60. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.
Description
3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of 60. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Aluminum Oxide Cross Pad 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65334 - 076308-65334 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Aluminum Oxide Cross Pad 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65334
076308-65334
3M 341D Aluminum Oxide Cross Pad 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65334 076308-65334
3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of 60. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

3M 341D cross pad uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the cross pad forming a grit of 60. The cross pad has a width of 4 1/2 in and length of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 076308-65334
Product Name 3M 341D Aluminum Oxide Cross Pad 60 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 65334
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Flexible Abrasive Sponge - 07660701110 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 1235767 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 240
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details