3M 3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 1 in Length - 5/16 in Diameter - 1/8 in Center Hole - 65085 60440309346

Description
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 5/16 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 5/16 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 1 in Length - 5/16 in Diameter - 1/8 in Center Hole - 65085 - 076308-65085 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 1 in Length - 5/16 in Diameter - 1/8 in Center Hole - 65085
076308-65085
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 1 in Length - 5/16 in Diameter - 1/8 in Center Hole - 65085 076308-65085
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 5/16 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 24000 RPMs.

3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 5/16 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 80. The cartridge roll has a length of 1 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 076308-65085
Product Name 3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 80 Grit - 1 in Length - 5/16 in Diameter - 1/8 in Center Hole - 65085
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Blue-Bak Waterproof™ T414 Paper - 66261139360* - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 180
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details