3M 3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 50 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 65061 60440309106

Description
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 16000 RPMs.
Description
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 16000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 50 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 65061 - 076308-65061 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 50 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 65061
076308-65061
3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 50 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 65061 076308-65061
3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 16000 RPMs.

3M 747D straight cartridge roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this ceramic aluminum oxide material into the cartridge roll forming a grit of 50. The cartridge roll has a length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cartridge roll can be run at a maximum speed of 16000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 076308-65061
Product Name 3M 747D Straight Ceramic Aluminum Oxide Cartridge Roll - 50 Grit - 2 in Length - 3/4 in Diameter - 1/4 in Center Hole - 65061
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Coarse Grit Paper Sheet - 07660702630 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details