3M 3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 4 1/2 in Dia - Thickness 1/4 in - 13,300 Max RPM - 64320 60440305567

Description
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 13,300 RPMs.
Description
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 13,300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 4 1/2 in Dia - Thickness 1/4 in - 13,300 Max RPM - 64320 - 076308-64320 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 4 1/2 in Dia - Thickness 1/4 in - 13,300 Max RPM - 64320
076308-64320
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 4 1/2 in Dia - Thickness 1/4 in - 13,300 Max RPM - 64320 076308-64320
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 13,300 RPMs.

3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 13,300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 076308-64320
Product Name 3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 4 1/2 in Dia - Thickness 1/4 in - 13,300 Max RPM - 64320
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton BlueFire ZA Type 27 Grinding Wheel - 66252842162 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741428-B - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details