3M 3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 6 in Dia - Thickness 1/4 in - 10,200 Max RPM - 64318 60440305542

Description
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 10,200 RPMs.
Description
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 10,200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 6 in Dia - Thickness 1/4 in - 10,200 Max RPM - 64318 - 076308-64318 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 6 in Dia - Thickness 1/4 in - 10,200 Max RPM - 64318
076308-64318
3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 6 in Dia - Thickness 1/4 in - 10,200 Max RPM - 64318 076308-64318
3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 10,200 RPMs.

3M Cubitron II Type-Q quick change depressed center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change depressed center wheel can be run at a maximum speed of 10,200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 076308-64318
Product Name 3M Cubitron II Type-Q Ceramic Aluminum Oxide Quick Change Depressed Center Wheel - 6 in Dia - Thickness 1/4 in - 10,200 Max RPM - 64318
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® - 66252905368 - Norton Abrasives
Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Bench Grinding Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 6 to 10 inch (152 to 254 mm)
Thickness 0.7500 to 1.25 inch (19.05 to 31.75 mm)
Bore / Shank 1 inch (25.4 mm)
View Details
Straight Grinding Wheel - 49-94-9025 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details