3M Cubitron II coated 984F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 4 in wide by 132 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 076308-64300 |
| Product Name | 3M Cubitron II 984F Coated Ceramic Sanding belt - 50 Grit - 4 in Width x 132 in Length - 64300 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 4.00 inch (102 mm) |