3M 3M Cubitron II 984F Coated Ceramic Sanding belt - 50 Grit - 2 in Width x 132 in Length - 64298 60440305195

Description
3M Cubitron II coated 984F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 2 in wide by 132 in long.
Description
3M Cubitron II coated 984F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 2 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II 984F Coated Ceramic Sanding belt - 50 Grit - 2 in Width x 132 in Length - 64298 - 076308-64298 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II 984F Coated Ceramic Sanding belt - 50 Grit - 2 in Width x 132 in Length - 64298
076308-64298
3M Cubitron II 984F Coated Ceramic Sanding belt - 50 Grit - 2 in Width x 132 in Length - 64298 076308-64298
3M Cubitron II coated 984F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 2 in wide by 132 in long.

3M Cubitron II coated 984F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 2 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 076308-64298
Product Name 3M Cubitron II 984F Coated Ceramic Sanding belt - 50 Grit - 2 in Width x 132 in Length - 64298
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794985 - RS Components, Ltd.
Specs
Width 4.72 inch (120 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton SG Blaze R980P - 66261198631 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Material Removal, Rough Grinding or Snagging; DryGrinding
View Details
Abrasive Belts, 3" x 24" - 742312-8D - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details