3M 3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A5 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87191 60440299919

Description
3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87191 scalloped disc roll having a grade of A5 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.
Description
3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87191 scalloped disc roll having a grade of A5 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A5 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87191 - 051125-87191 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A5 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87191
051125-87191
3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A5 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87191 051125-87191
3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87191 scalloped disc roll having a grade of A5 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.

3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87191 scalloped disc roll having a grade of A5 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051125-87191
Product Name 3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A5 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87191
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Nylon
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660702046 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742040-9-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Lapping Film -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Photonics and Electronics Components
Mounting Handheld (optional feature); PSA or Adhesive (optional feature)
View Details