3M 3M Trizact Finesse-it 468LA Silicon Carbide Film Disc Roll - A5 Micron Grade - PSA Attachment - 1 1/4 in Diameter - 87190 60440299901

Description
3M Trizact Finesse-it 468LA film disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of film disc roll products is graded on the Micron scale; with the 87190 film disc roll having a grade of A5 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M film disc roll can be run at a maximum speed of 10000 RPMs.
Description
3M Trizact Finesse-it 468LA film disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of film disc roll products is graded on the Micron scale; with the 87190 film disc roll having a grade of A5 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M film disc roll can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Trizact Finesse-it 468LA Silicon Carbide Film Disc Roll - A5 Micron Grade - PSA Attachment - 1 1/4 in Diameter - 87190 - 051125-87190 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Trizact Finesse-it 468LA Silicon Carbide Film Disc Roll - A5 Micron Grade - PSA Attachment - 1 1/4 in Diameter - 87190
051125-87190
3M Trizact Finesse-it 468LA Silicon Carbide Film Disc Roll - A5 Micron Grade - PSA Attachment - 1 1/4 in Diameter - 87190 051125-87190
3M Trizact Finesse-it 468LA film disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of film disc roll products is graded on the Micron scale; with the 87190 film disc roll having a grade of A5 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M film disc roll can be run at a maximum speed of 10000 RPMs.

3M Trizact Finesse-it 468LA film disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of film disc roll products is graded on the Micron scale; with the 87190 film disc roll having a grade of A5 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M film disc roll can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051125-87190
Product Name 3M Trizact Finesse-it 468LA Silicon Carbide Film Disc Roll - A5 Micron Grade - PSA Attachment - 1 1/4 in Diameter - 87190
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 66254460716 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details
5
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details