3M 3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A3 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87189 60440299893

Description
3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87189 scalloped disc roll having a grade of A3 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.
Description
3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87189 scalloped disc roll having a grade of A3 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A3 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87189 - 051125-87189 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A3 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87189
051125-87189
3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A3 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87189 051125-87189
3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87189 scalloped disc roll having a grade of A3 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.

3M Trizact Finesse-it 468LA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of scalloped disc roll products is graded on the Micron scale; with the 87189 scalloped disc roll having a grade of A3 Micron. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M scalloped disc roll can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051125-87189
Product Name 3M Trizact Finesse-it 468LA Silicon Carbide Scalloped Disc Roll - A3 Micron Grade - PSA Attachment - 1 3/8 in Diameter - 87189
Disc / Backing Type Film
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166321 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742069-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Silicon Carbide Grinding Papers -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting (optional feature); Finishing and Deburring (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits) (optional feature); Planarization of Metallographic Specimens
Mounting PSA or Adhesive
View Details