3M 3M 241E Coated Aluminum Oxide Sanding Belt - 150 Grit - 7 7/8 in Width x 137 in Length - 68770 60440275018

Description
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 7 7/8 in wide by 137 in long.
Description
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 7 7/8 in wide by 137 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 241E Coated Aluminum Oxide Sanding Belt - 150 Grit - 7 7/8 in Width x 137 in Length - 68770 - 051111-68770 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 241E Coated Aluminum Oxide Sanding Belt - 150 Grit - 7 7/8 in Width x 137 in Length - 68770
051111-68770
3M 241E Coated Aluminum Oxide Sanding Belt - 150 Grit - 7 7/8 in Width x 137 in Length - 68770 051111-68770
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 7 7/8 in wide by 137 in long.

3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 7 7/8 in wide by 137 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-68770
Product Name 3M 241E Coated Aluminum Oxide Sanding Belt - 150 Grit - 7 7/8 in Width x 137 in Length - 68770
Belt Type Nonwoven
Backing Cloth
Width 7.88 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795059 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 66623333393 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details