3M 3M 241E Coated Aluminum Oxide Sanding Belt - 220 Grit - 3 in Width x 72 in Length - 66985 60440274961

Description
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 3 in wide by 72 in long.
Description
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 3 in wide by 72 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 241E Coated Aluminum Oxide Sanding Belt - 220 Grit - 3 in Width x 72 in Length - 66985 - 051111-66985 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 241E Coated Aluminum Oxide Sanding Belt - 220 Grit - 3 in Width x 72 in Length - 66985
051111-66985
3M 241E Coated Aluminum Oxide Sanding Belt - 220 Grit - 3 in Width x 72 in Length - 66985 051111-66985
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 3 in wide by 72 in long.

3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 220. This particular 3M sanding belt is 3 in wide by 72 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-66985
Product Name 3M 241E Coated Aluminum Oxide Sanding Belt - 220 Grit - 3 in Width x 72 in Length - 66985
Belt Type Nonwoven
Backing Cloth
Width 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795018 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 08834194022 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34469-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details