3M 3M 241E Coated Aluminum Oxide Sanding Belt - 60 Grit - 3/4 in Width x 20 1/2 in Length - Flex Type: Fullflex - 77039 60440274508

Description
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3/4 in wide by 20 1/2 in long.
Description
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3/4 in wide by 20 1/2 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 241E Coated Aluminum Oxide Sanding Belt - 60 Grit - 3/4 in Width x 20 1/2 in Length - Flex Type: Fullflex - 77039 - 051144-77039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 241E Coated Aluminum Oxide Sanding Belt - 60 Grit - 3/4 in Width x 20 1/2 in Length - Flex Type: Fullflex - 77039
051144-77039
3M 241E Coated Aluminum Oxide Sanding Belt - 60 Grit - 3/4 in Width x 20 1/2 in Length - Flex Type: Fullflex - 77039 051144-77039
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3/4 in wide by 20 1/2 in long.

3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3/4 in wide by 20 1/2 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-77039
Product Name 3M 241E Coated Aluminum Oxide Sanding Belt - 60 Grit - 3/4 in Width x 20 1/2 in Length - Flex Type: Fullflex - 77039
Belt Type Nonwoven
Backing Cloth
Width 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794877 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 3.9 inch (100 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Medium Surface Conditioning Belt - 66261006898 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Abrasive Belts, 3" x 18" - 794552-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details