3M 3M 241E Coated Aluminum Oxide Sanding Belt - 80 Grit - 1 1/2 in Width x 2 23/64 in Length - 09253 60440274268

Description
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 1/2 in wide by 2 23/64 in long.
Description
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 1/2 in wide by 2 23/64 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 241E Coated Aluminum Oxide Sanding Belt - 80 Grit - 1 1/2 in Width x 2 23/64 in Length - 09253 - 051125-09253 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 241E Coated Aluminum Oxide Sanding Belt - 80 Grit - 1 1/2 in Width x 2 23/64 in Length - 09253
051125-09253
3M 241E Coated Aluminum Oxide Sanding Belt - 80 Grit - 1 1/2 in Width x 2 23/64 in Length - 09253 051125-09253
3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 1/2 in wide by 2 23/64 in long.

3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 1/2 in wide by 2 23/64 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-09253
Product Name 3M 241E Coated Aluminum Oxide Sanding Belt - 80 Grit - 1 1/2 in Width x 2 23/64 in Length - 09253
Belt Type Nonwoven
Backing Cloth
Width 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795060 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66261055332 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 6.00 inch (152 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details