3M coated 241E sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 2 in wide by 132 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051125-08357 |
| Product Name | 3M 241E Coated Aluminum Oxide Sanding Belt - 150 Grit - 2 in Width x 132 in Length - 08357 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 2.00 inch (50.8 mm) |