3M 3M 164PK Diamond 1A1 Tool & Cutter Grinding Wheel - B180 Grit - 4 in Diameter - Thickness 1/2 in - 55466 60440271710

Description
3M 164PK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.
Description
3M 164PK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 164PK Diamond 1A1 Tool & Cutter Grinding Wheel - B180 Grit - 4 in Diameter - Thickness 1/2 in - 55466 - 051141-55466 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 164PK Diamond 1A1 Tool & Cutter Grinding Wheel - B180 Grit - 4 in Diameter - Thickness 1/2 in - 55466
051141-55466
3M 164PK Diamond 1A1 Tool & Cutter Grinding Wheel - B180 Grit - 4 in Diameter - Thickness 1/2 in - 55466 051141-55466
3M 164PK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

3M 164PK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of B180. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-55466
Product Name 3M 164PK Diamond 1A1 Tool & Cutter Grinding Wheel - B180 Grit - 4 in Diameter - Thickness 1/2 in - 55466
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

 - 693567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton Gemini XXL A Type 27 Grinding Wheel - 66252843788 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details