3M 3M Cubitron II 984F Coated Ceramic Aluminum Oxide Sanding Belt - 80 Grit - 1 in Width x 132 in Length - 55052 60440268344

Description
3M Cubitron II coated 984F sanding belt uses ceramic aluminum oxide as the abrasive material. 3M incorporates this ceramic aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 132 in long.
Description
3M Cubitron II coated 984F sanding belt uses ceramic aluminum oxide as the abrasive material. 3M incorporates this ceramic aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II 984F Coated Ceramic Aluminum Oxide Sanding Belt - 80 Grit - 1 in Width x 132 in Length - 55052 - 051141-55052 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II 984F Coated Ceramic Aluminum Oxide Sanding Belt - 80 Grit - 1 in Width x 132 in Length - 55052
051141-55052
3M Cubitron II 984F Coated Ceramic Aluminum Oxide Sanding Belt - 80 Grit - 1 in Width x 132 in Length - 55052 051141-55052
3M Cubitron II coated 984F sanding belt uses ceramic aluminum oxide as the abrasive material. 3M incorporates this ceramic aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 132 in long.

3M Cubitron II coated 984F sanding belt uses ceramic aluminum oxide as the abrasive material. 3M incorporates this ceramic aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051141-55052
Product Name 3M Cubitron II 984F Coated Ceramic Aluminum Oxide Sanding Belt - 80 Grit - 1 in Width x 132 in Length - 55052
Belt Type Nonwoven
Backing Cloth
Width 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883407 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton SG Blaze R980P - 66261055516 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 1/4" x 21" - A-34556 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details