3M Cubitron II coated 984F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1 in wide by 11 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051141-55046 |
| Product Name | 3M Cubitron II 984F Coated Ceramic Sanding Belt - 60 Grit - 1 in Width x 11 in Length - 55046 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 1.00 inch (25.4 mm) |