3M 3M 675PM Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 5 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 30 - 54859 60440267163

Description
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.
Description
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 675PM Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 5 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 30 - 54859 - 051141-54859 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 675PM Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 5 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 30 - 54859
051141-54859
3M 675PM Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 5 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 30 - 54859 051141-54859
3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

3M 675PM tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-54859
Product Name 3M 675PM Diamond 1V1 Tool & Cutter Grinding Wheel - D320 Grit - 5 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Edge Angle: 30 - 54859
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
W185 Pacesetter® Point A80-HBF3 - 61463622649 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741416-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details