3M 3M 654DJ Diamond 1V1 Tool & Cutter Grinding Wheel - D220 Grit - 5 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Angle: 10 Degrees - 31298 60440266553

Description
3M 654DJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.
Description
3M 654DJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 654DJ Diamond 1V1 Tool & Cutter Grinding Wheel - D220 Grit - 5 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Angle: 10 Degrees - 31298 - 051141-31298 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 654DJ Diamond 1V1 Tool & Cutter Grinding Wheel - D220 Grit - 5 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Angle: 10 Degrees - 31298
051141-31298
3M 654DJ Diamond 1V1 Tool & Cutter Grinding Wheel - D220 Grit - 5 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Angle: 10 Degrees - 31298 051141-31298
3M 654DJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

3M 654DJ tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of D220. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-31298
Product Name 3M 654DJ Diamond 1V1 Tool & Cutter Grinding Wheel - D220 Grit - 5 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - Angle: 10 Degrees - 31298
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
Norton® 39C80-IVK Vitrified Wheel - 66252838327 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
EB Diamond Cluster Wheel - EB6007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 6 inch (152 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details