3M 3M 577F Coated Alumina Zirconia Sanding Belt - 120 Grit - 1/4 in Width x 24 in Length - 30695 60440260655

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 1/4 in wide by 24 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 1/4 in wide by 24 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 120 Grit - 1/4 in Width x 24 in Length - 30695 - 051141-30695 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 120 Grit - 1/4 in Width x 24 in Length - 30695
051141-30695
3M 577F Coated Alumina Zirconia Sanding Belt - 120 Grit - 1/4 in Width x 24 in Length - 30695 051141-30695
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 1/4 in wide by 24 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 1/4 in wide by 24 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051141-30695
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 120 Grit - 1/4 in Width x 24 in Length - 30695
Belt Type Nonwoven
Backing Cloth
Width 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795004 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 08834199003 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 24" - 794237-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details