3M 3M 655DL Diamond 12V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 240 Grit - 7.874 in Diameter - 1.002 in Center Hole - Thickness 5/8 in - 30518 60440259814

Description
3M 655DL tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7.874 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 240. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 5/8 in thick.
Description
3M 655DL tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7.874 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 240. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 5/8 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 655DL Diamond 12V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 240 Grit - 7.874 in Diameter - 1.002 in Center Hole - Thickness 5/8 in - 30518 - 051141-30518 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 655DL Diamond 12V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 240 Grit - 7.874 in Diameter - 1.002 in Center Hole - Thickness 5/8 in - 30518
051141-30518
3M 655DL Diamond 12V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 240 Grit - 7.874 in Diameter - 1.002 in Center Hole - Thickness 5/8 in - 30518 051141-30518
3M 655DL tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7.874 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 240. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 5/8 in thick.

3M 655DL tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 7.874 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 240. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 5/8 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-30518
Product Name 3M 655DL Diamond 12V9 Tool & Cutter Grinding Wheel - Very Fine Grade - 240 Grit - 7.874 in Diameter - 1.002 in Center Hole - Thickness 5/8 in - 30518
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

W222 Charger™ Point CHARGER - 61463616476 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741414-B - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N1432 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 2 inch (50.8 mm)
Max Speed 18100 rpm
View Details