3M 3M 654BK Diamond 11V9 Tool & Cutter Grinding Wheel - Extra Fine Grade - 320 Grit - 2 in Diameter - 3/8 in Center Hole - Thickness 1 in - 30495 60440259582

Description
3M 654BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 2 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick.
Description
3M 654BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 2 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 654BK Diamond 11V9 Tool & Cutter Grinding Wheel - Extra Fine Grade - 320 Grit - 2 in Diameter - 3/8 in Center Hole - Thickness 1 in - 30495 - 051141-30495 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 654BK Diamond 11V9 Tool & Cutter Grinding Wheel - Extra Fine Grade - 320 Grit - 2 in Diameter - 3/8 in Center Hole - Thickness 1 in - 30495
051141-30495
3M 654BK Diamond 11V9 Tool & Cutter Grinding Wheel - Extra Fine Grade - 320 Grit - 2 in Diameter - 3/8 in Center Hole - Thickness 1 in - 30495 051141-30495
3M 654BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 2 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick.

3M 654BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 2 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 320. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-30495
Product Name 3M 654BK Diamond 11V9 Tool & Cutter Grinding Wheel - Extra Fine Grade - 320 Grit - 2 in Diameter - 3/8 in Center Hole - Thickness 1 in - 30495
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini ALU A Type 27 Grinding Wheel - 66252842031 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details