3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 37 in wide by 60 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051111-69111 |
| Product Name | 3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 37 in Width x 60 in Length - 69111 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 37.00 inch (940 mm) |