3M 3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 68696 60440258931

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 68696 - 051111-68696 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 68696
051111-68696
3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 68696 051111-68696
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-68696
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 68696
Belt Type Nonwoven
Backing Cloth
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2819090 - RS Components, Ltd.
Specs
Width 1.50 inch (38 mm)
Length 984.3 inch (25000 mm)
Type Resin
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66261017507 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34584 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details